POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4736 |
| Product Name | Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |