Schaffner EMC Inc. Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner FN9255MB-2-06

Description
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner - 82AC4731 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner
82AC4731
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner 82AC4731
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4731
Product Name Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products