POWER LINE FILTER, 900UH, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4728 |
| Product Name | Power Line Filter, 900Uh, 6A; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |