Schaffner EMC Inc. Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules FN9255EMB-2-06

Description
Win Source Part Number: 1113154-FN9255EMB-2- 06 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9255E Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Earth Line Choke, Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 60 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Panel Cutout Dimensions: Rectangular - 30.40mm x 22.90mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Schaffner EMC Inc. Other Names: 817-2747,817839 Base Product Number: FN9255EMB Approval Agency: CE, CQC, ENEC, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1113154-FN9255EMB-2- 06 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9255E Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Earth Line Choke, Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 60 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Panel Cutout Dimensions: Rectangular - 30.40mm x 22.90mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Schaffner EMC Inc. Other Names: 817-2747,817839 Base Product Number: FN9255EMB Approval Agency: CE, CQC, ENEC, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1113154-FN9255EMB-2-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1113154-FN9255EMB-2-06
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1113154-FN9255EMB-2-06
Win Source Part Number: 1113154-FN9255EMB-2- 06 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9255E Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Earth Line Choke, Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 60 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Panel Cutout Dimensions: Rectangular - 30.40mm x 22.90mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Schaffner EMC Inc. Other Names: 817-2747,817839 Base Product Number: FN9255EMB Approval Agency: CE, CQC, ENEC, UR

Win Source Part Number: 1113154-FN9255EMB-2-06
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 9255E
Number of Positions: 3
Current - UL: 2A
Voltage - UL: 250VAC
Features: Earth Line Choke, Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 60
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Panel Cutout Dimensions: Rectangular - 30.40mm x 22.90mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Schaffner EMC Inc.
Other Names: 817-2747,817839
Base Product Number: FN9255EMB
Approval Agency: CE, CQC, ENEC, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1113154-FN9255EMB-2-06
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products