Schaffner EMC Inc. Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner FN9255EB-2-06

Description
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner - 82AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner
82AC4721
Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner 82AC4721
POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, 4.8MH, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4721
Product Name Power Line Filter, 4.8Mh, 2A; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details