POWER LINE FILTER, 300UH, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4714 |
| Product Name | Power Line Filter, 300Uh, 16A; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |