FILTER, EMI, RFI, 1.5MH, 20A, QC; Connector Type:IEC C14; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 88M4101 |
| Product Name | Filter, Emi, Rfi, 1.5Mh, 20A, Qc; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |