Win Source Part Number: 1024539-FN9246-10-06
Category: Filters>Power Line Filter Modules
Series: FN 9246
Termination Style: Quick Connect
Package: Tray
Applications: Lighting
Inductance: 3mH
Standard Package: 60
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 817-2000,800950,294-
Base Product Number: FN9246
Approval Agency: CSA, SEMKO, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024539-FN9246-10-06 |
| Product Name | Filters - Power Line Filter Modules |