Win Source Part Number: 1211631-FN9244SR-8-0
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 9244
Number of Positions: 3
Current - UL: 8A
Voltage - UL: 250VAC
Features: Bleed Resistor
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Tray
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 120
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 29.40mm x 20.80mm
Panel Thickness: 0.028" ~ 0.059" (0.70mm ~ 1.50mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 804093;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Schaffner EMC Inc.
Other Names: 804093
Base Product Number: FN9244
Approval Agency: CQC, CSA, ENEC, UL
IEC Inlet HP Filter 250VAC, 8A, R, Faston, Snap-in Vertical RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1211631-FN9244SR-8-06 | 17T2578 |
| Product Name | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Iec Inlet Hp Filter 250Vac, 8A, R, Faston, Snap-In Vertical Rohs Compliant Schaffner |
| Termination | Quick Connect - 0.250" (6.3mm) |