Schaffner EMC Inc. Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules FN9244ES-8-06

Description
Win Source Part Number: 1172264-FN9244ES-8-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9244E Number of Positions: 3 Current - UL: 8A Voltage - UL: 250VAC Features: Earth Line Choke Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 29.40mm x 20.80mm Panel Thickness: 0.028" ~ 0.059" (0.70mm ~ 1.50mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 804123; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 804123 Base Product Number: FN9244 Approval Agency: CQC, CSA, ENEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1172264-FN9244ES-8-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9244E Number of Positions: 3 Current - UL: 8A Voltage - UL: 250VAC Features: Earth Line Choke Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 29.40mm x 20.80mm Panel Thickness: 0.028" ~ 0.059" (0.70mm ~ 1.50mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 804123; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 804123 Base Product Number: FN9244 Approval Agency: CQC, CSA, ENEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1172264-FN9244ES-8-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1172264-FN9244ES-8-06
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1172264-FN9244ES-8-06
Win Source Part Number: 1172264-FN9244ES-8-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9244E Number of Positions: 3 Current - UL: 8A Voltage - UL: 250VAC Features: Earth Line Choke Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 29.40mm x 20.80mm Panel Thickness: 0.028" ~ 0.059" (0.70mm ~ 1.50mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 804123; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 804123 Base Product Number: FN9244 Approval Agency: CQC, CSA, ENEC, UL

Win Source Part Number: 1172264-FN9244ES-8-06
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 9244E
Number of Positions: 3
Current - UL: 8A
Voltage - UL: 250VAC
Features: Earth Line Choke
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Tray
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 120
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 29.40mm x 20.80mm
Panel Thickness: 0.028" ~ 0.059" (0.70mm ~ 1.50mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 804123;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Schaffner EMC Inc.
Other Names: 804123
Base Product Number: FN9244
Approval Agency: CQC, CSA, ENEC, UL

Buy Now Datasheet
Iec Inlet Hp Filter 250Vac, 8A, Faston, Earth Line Choke, Snap-In Vertical Rohs Compliant Schaffner - 17T2505 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Hp Filter 250Vac, 8A, Faston, Earth Line Choke, Snap-In Vertical Rohs Compliant Schaffner
17T2505
Iec Inlet Hp Filter 250Vac, 8A, Faston, Earth Line Choke, Snap-In Vertical Rohs Compliant Schaffner 17T2505
IEC Inlet HP Filter 250VAC, 8A, Faston, Earth Line Choke, Snap-in Vertical RoHS Compliant: Yes

IEC Inlet HP Filter 250VAC, 8A, Faston, Earth Line Choke, Snap-in Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1172264-FN9244ES-8-06 17T2505
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Iec Inlet Hp Filter 250Vac, 8A, Faston, Earth Line Choke, Snap-In Vertical Rohs Compliant Schaffner
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details