The FN9233-1-06 is an IEC inlet filter designed for electronic equipment, providing conducted EMI/EMI attenuation with a rated current of 1 A at 50°C and a maximum operating voltage of 250 VAC. It features snap-in or rear/front mounting, complies with IEC/EN 60601-1 for medical applications, and meets UL 94 V-2 flammability standards. The filter includes Cx1 capacitance of 0.1 μF, Cx2 of 2.2 μF, and an inductance of 22.5 mH, with a maximum leakage current of 0.31 mA at 250 VAC/50 Hz. It supports operating and storage temperatures from -25°C to +85°C and has a weight of 37 g. The package includes an IEC 320-C14 inlet connector with -06 output connections. Approvals include ENEC and CQC for rated currents up to 10 A. The filter is suitable for portable equipment, switch-mode power supplies, and test and measurement systems.
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9233-1-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9233-1-06 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 301-FN9233-1-06 |
| Product Name | Electronic Connector |
| Termination | Quick Connect - 0.250" (6.3mm) |