PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: FN9226B-10-02 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9226B-10-02 can be used for catalog matching and distributor lookup.
Line Filter; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:-; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:-; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40; Product Range:FN 9226 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 301-FN9226B-10-02 | 91F4417 |
| Product Name | Electronic Connector | Line Filter; Connector Type Schaffner |
| Termination | Solder |