The FN9226-1-02 is an IEC inlet filter with a rated current of 1 A at 50°C, designed for PCB mounting and featuring Faston connections. It has a maximum operating voltage of 250 VAC, supports frequencies from DC to 400 Hz, and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. The filter provides high conducted attenuation with 4.65 mH inductance, 47 nF X-capacitance, and 2.2 nF Y-capacitance. It measures 48 mm in length, 22.4 mm in width, and 40 mm in height, weighs 40 g, and operates within a temperature range of -25°C to +85°C. The unit is rated for IP40 protection and has a high potential test voltage of 2000 VAC between line and ground. MTBF is 800,000 hours at 40°C and 230 V.
PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: FN9226-1-02 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9226-1-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 301-FN9226-1-02 |
| Product Name | Electronic Connector |
| Termination | Solder |