Schaffner EMC Inc. FILTER PERFORM SNAP-IN INLET 10A FN9222SR-10-06

Description
FILTER PERFORM SNAP-IN INLET 10A
Description
FILTER PERFORM SNAP-IN INLET 10A

Suppliers

Company
Product
Description
Supplier Links
FILTER PERFORM SNAP-IN INLET 10A - 694-FN9222SR-10-06 - Utmel Electronic Limited
Hong Kong, China
FILTER PERFORM SNAP-IN INLET 10A
694-FN9222SR-10-06
FILTER PERFORM SNAP-IN INLET 10A 694-FN9222SR-10-06
FILTER PERFORM SNAP-IN INLET 10A

FILTER PERFORM SNAP-IN INLET 10A

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 694-FN9222SR-10-06
Product Name FILTER PERFORM SNAP-IN INLET 10A
Unlock Full Specs
to access all available technical data

Similar Products

2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o2635140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 20000 to 25000 MHz
View Details