The Emi Power Line Filter, part number 91F4427, is designed for applications requiring effective electromagnetic interference (EMI) suppression. It has a current rating of 10A and operates at a maximum continuous voltage of 250 VAC with a frequency range from DC to 400 Hz. The filter exhibits a leakage current of 373 µA at 250 VAC/50 Hz, ensuring compliance with safety standards. This filter is categorized under IP40 protection, making it suitable for various environments. It operates within a temperature range of -25 °C to +85 °C and has a high potential test voltage of 2000 VAC for 2 seconds between the phase and protective earth. The product is compliant with multiple standards, including UL 1283 and IEC/EN 60939. The filter features a snap-in or flange mount design, providing flexibility in installation. It is suitable for a wide range of applications, including portable electrical equipment, small to medium-sized machines, and medical devices. The Emi Power Line Filter is also RoHS compliant, ensuring it meets environmental regulations.
EMI POWER LINE FILTER, 10A, 373 uA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91F4427 |
| Product Name | Emi Power Line Filter, 10A, 373 Ua; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |