Schaffner EMC Inc. Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules FN9222R-15-06

Description
Win Source Part Number: 1183518-FN9222R-15-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9222 Number of Positions: 3 Current - UL: 15A Voltage - UL: 250VAC Features: Bleed Resistor, Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 803779; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Schaffner EMC Inc. Other Names: FN9222R -15 -06,298-295,803779,8 17-1449,FN9222R1506 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1183518-FN9222R-15-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9222 Number of Positions: 3 Current - UL: 15A Voltage - UL: 250VAC Features: Bleed Resistor, Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 803779; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Schaffner EMC Inc. Other Names: FN9222R -15 -06,298-295,803779,8 17-1449,FN9222R1506 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1183518-FN9222R-15-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1183518-FN9222R-15-06
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1183518-FN9222R-15-06
Win Source Part Number: 1183518-FN9222R-15-0 6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 9222 Number of Positions: 3 Current - UL: 15A Voltage - UL: 250VAC Features: Bleed Resistor, Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 803779; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Schaffner EMC Inc. Other Names: FN9222R -15 -06,298-295,803779,8 17-1449,FN9222R1506 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL

Win Source Part Number: 1183518-FN9222R-15-06
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 9222
Number of Positions: 3
Current - UL: 15A
Voltage - UL: 250VAC
Features: Bleed Resistor, Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Tray
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 120
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 803779;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Schaffner EMC Inc.
Other Names: FN9222R -15 -06,298-295,803779,817-1449,FN9222R1506
Base Product Number: FN9222
Approval Agency: CQC, CSA, ENEC, UL

Buy Now Datasheet
Emi Power Line Filter, 15A, 373 Ua; Connector Type Schaffner - 85K8098 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 15A, 373 Ua; Connector Type Schaffner
85K8098
Emi Power Line Filter, 15A, 373 Ua; Connector Type Schaffner 85K8098
EMI POWER LINE FILTER, 15A, 373 uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

EMI POWER LINE FILTER, 15A, 373 uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1183518-FN9222R-15-06 85K8098
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Emi Power Line Filter, 15A, 373 Ua; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers