AC Power Entry Modules 12A 250VAC 50/60Hz mounting flanges
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Power Connectors |
| Product Number | FN9222E-12-06 |
| Product Name | AC Power Entry Modules |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Mounting Style | Panel; Panel Mount |
| Termination Types | Quick Connect (0.250") |