Schaffner EMC Inc. Electronic Connector FN9222-6-06

Description
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9222-6-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9222-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9222-6-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9222-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Emi Power Line Filter, part number 97F8255, is designed for applications requiring EMI suppression with a current rating of 6A and a maximum continuous operating voltage of 250 VAC. It operates effectively across a frequency range from DC to 400 Hz and features a leakage current of 373 µA at 250 VAC/50 Hz. The filter is compliant with various safety standards, including UL, CSA, and IEC/EN 60939, ensuring reliability in diverse applications. This filter is rated for IP40 protection, making it suitable for indoor use where dust and solid objects are a concern. It operates within a temperature range of -25 °C to +85 °C, accommodating a variety of environmental conditions. The filter's design allows for snap-in or flange mounting, providing flexibility in installation. Additionally, it offers optional surge pulse protection and is available in medical versions that comply with IEC/EN 60601-1 standards. Typical applications include portable electrical and electronic equipment, small to medium-sized machines, household equipment, and medical devices. This product is a practical solution for engineers looking to ensure compliance with EMI regulations while maintaining a compact form factor.

Datasheet Summary
Powered by GS/AI

The Emi Power Line Filter, part number 97F8255, is designed for applications requiring EMI suppression with a current rating of 6A and a maximum continuous operating voltage of 250 VAC. It operates effectively across a frequency range from DC to 400 Hz and features a leakage current of 373 µA at 250 VAC/50 Hz. The filter is compliant with various safety standards, including UL, CSA, and IEC/EN 60939, ensuring reliability in diverse applications. This filter is rated for IP40 protection, making it suitable for indoor use where dust and solid objects are a concern. It operates within a temperature range of -25 °C to +85 °C, accommodating a variety of environmental conditions. The filter's design allows for snap-in or flange mounting, providing flexibility in installation. Additionally, it offers optional surge pulse protection and is available in medical versions that comply with IEC/EN 60601-1 standards. Typical applications include portable electrical and electronic equipment, small to medium-sized machines, household equipment, and medical devices. This product is a practical solution for engineers looking to ensure compliance with EMI regulations while maintaining a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-FN9222-6-06
Electronic Connector 301-FN9222-6-06
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9222-6-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9222-6-06 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9222-6-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9222-6-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Power Line Filter, 6A, 373 Ua; Connector Type Schaffner - 97F8255 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 373 Ua; Connector Type Schaffner
97F8255
Emi Power Line Filter, 6A, 373 Ua; Connector Type Schaffner 97F8255
EMI POWER LINE FILTER, 6A, 373 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 373 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 301-FN9222-6-06 97F8255
Product Name Electronic Connector Emi Power Line Filter, 6A, 373 Ua; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details