Win Source Part Number: 1232239-FN9222-3-06
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 9222
Number of Positions: 3
Current - UL: 3A
Voltage - UL: 250VAC
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Tray
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 120
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 803743; FN 9222-3-06;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Schaffner EMC Inc.
Other Names: 803743,FN9222 - 3 -06,817-1418,FN92223
Base Product Number: FN9222
Approval Agency: CQC, CSA, ENEC, UL
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9222-3-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9222-3-06 can be used for catalog matching and distributor lookup.
PWR ENT RCPT IEC320-C14 PANEL QC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1232239-FN9222-3-06 | 301-FN9222-3-06 | FN9222-3-06 |
| Product Name | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Electronic Connector | Power Entry Modules (PEM) |
| Termination | Quick Connect - 0.250" (6.3mm) | Quick Connect - 0.250" (6.3mm) | Quick Connect - 0.250" (6.3mm) |