Schaffner EMC Inc. Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) FN9222-10-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334399-FN9222-10-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 298-241,FN92221006,8 03745,FN9222 -10 -06,817-1422 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 10A
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334399-FN9222-10-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 298-241,FN92221006,8 03745,FN9222 -10 -06,817-1422 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334399-FN9222-10-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334399-FN9222-10-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334399-FN9222-10-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334399-FN9222-10-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 120 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 298-241,FN92221006,8 03745,FN9222 -10 -06,817-1422 Base Product Number: FN9222 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 10A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334399-FN9222-10-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Tray
Number of Positions: 3
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 120
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 298-241,FN92221006,803745,FN9222 -10 -06,817-1422
Base Product Number: FN9222
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 10A

Buy Now Datasheet
Power Entry Modules (PEM) - FN9222-10-06 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
FN9222-10-06
Power Entry Modules (PEM) FN9222-10-06
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Supplier's Site Datasheet
Emi Power Line Filter, 10A, 373 Ua; Connector Type Schaffner - 97F8256 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 10A, 373 Ua; Connector Type Schaffner
97F8256
Emi Power Line Filter, 10A, 373 Ua; Connector Type Schaffner 97F8256
EMI POWER LINE FILTER, 10A, 373 uA; Connector Type:IEC C14; Current Rating:11.6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

EMI POWER LINE FILTER, 10A, 373 uA; Connector Type:IEC C14; Current Rating:11.6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334399-FN9222-10-06 FN9222-10-06 97F8256
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Modules (PEM) Emi Power Line Filter, 10A, 373 Ua; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details