The FN7660-10-M3 is a DC feedthrough filter designed for EMI suppression in power line applications up to 130 VAC/50-60 Hz and 650 VDC, with a rated current of 10 A at 60°C. It features a Class Y4 capacitor, 10 nF capacitance, 58 nH inductance, and a DC resistance of 1.06 mΩ. The filter supports through-bulkhead mounting with an M3 terminal thread and M12x1 mounting thread, has a panel cutout of 90 mm diameter, and weighs 48 g. It operates from -40°C to +100°C and meets IEC/EN 60939 standards. The unit includes anti-twist protection and complies with UL 94 V-2 flammability rating.
FILTER LC(PI) 58NH/0.01UF BOLT Product overview: FN7660-10-M3 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 0.01UF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-FN7660-10-M3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-FN7660-10-M3 |
| Product Name | 0.01UF EMI RFI Filter |
| Filter Category | Active Filter |