The FN7611-10-M3 is an AC feedthrough filter designed for EMI suppression in power lines up to 300 VAC at 50/60 Hz, with a rated current of 10 A at 60°C. It features a class Y2 capacitor, through-bulkhead mounting, and a self-resonant frequency optimized for broad-band attenuation from tens of kHz to GHz. The unit has a capacitance of 10 nF, inductance of 70 nH, and a DC resistance of 1.2 mΩ at 25°C. It measures 107 mm in length, with an M3 terminal thread and M12x1 mounting thread. The filter operates from -40°C to +100°C, meets UL 94 V-0 flammability standards, and supports a 3000 VDC dielectric test voltage. MTBF is rated at over 675,000 hours at 60°C and 300 V. Regarded as an EMI/RFI filter per IEC/EN 60939, it is suited for applications including medical equipment, power supplies, and shielded rooms.
FILTER LC(PI) 70NH/0.01UH BOLT Product overview: FN7611-10-M3 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UH. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 0.01UH, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-FN7611-10-M3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-FN7611-10-M3 |
| Product Name | 0.01UH EMI RFI Filter |
| Filter Category | Active Filter |