The FN410-1-02 is a single-phase, two-stage PCB-mountable EMC filter rated for 1 A continuous current at 40°C, with a maximum operating voltage of 250 VAC, 50/60 Hz. It features through-hole mounting, operates from DC to 400 Hz, and meets UL 1283, CSA 22.2 No. 8 1986, and IEC/EN 60939 standards. The filter has a leakage current of 373 μA at 230 VAC/50 Hz, inductance of 10 mH per line, capacitance of 33 nF (Cx) and 2.2 nF (Cy), and a resistance of 0 kΩ. It weighs 85 g and operates within a temperature range of -25°C to +100°C. The design complies with UL 94 V-2 or better for flammability.
LINE FILTER 250VAC 1A TH Product overview: FN410-1-02 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN410-1-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN410-1-02 |
| Product Name | 1A EMI RFI Filter |
| Filter Category | Active Filter |