Schaffner EMC Inc. 6.5A EMI RFI Filter FN402-6.5-02

Description
LINE FILTER 250VAC 6.5A TH Product overview: FN402-6.5-02 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6.5A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN402-6.5-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 250VAC 6.5A TH Product overview: FN402-6.5-02 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6.5A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN402-6.5-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5A EMI RFI Filter - 838-FN402-6.5-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5A EMI RFI Filter
838-FN402-6.5-02
6.5A EMI RFI Filter 838-FN402-6.5-02
LINE FILTER 250VAC 6.5A TH Product overview: FN402-6.5-02 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6.5A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN402-6.5-02 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 6.5A TH Product overview: FN402-6.5-02 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6.5A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN402-6.5-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN402-6.5-02
Product Name 6.5A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7438ETP+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS14A11-722.00-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 722000 kHz
View Details
2 suppliers