Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules - FN385B-2-.. FN385B-2-..

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 763424-FN385B-2-.. Series: FN 380 Packaging: Bulk Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Bleed Resistor Connector Type: Receptacle, Male Blades - Module Termination: Solder Eyelet Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CSA, UL, VDE Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse: Yes Panel Cutout Dimensions: Variable Size Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm) Categories: Connectors, Interconnects Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 763424-FN385B-2-.. Series: FN 380 Packaging: Bulk Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Bleed Resistor Connector Type: Receptacle, Male Blades - Module Termination: Solder Eyelet Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CSA, UL, VDE Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse: Yes Panel Cutout Dimensions: Variable Size Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm) Categories: Connectors, Interconnects Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - FN385B-2-.. - 763424-FN385B-2-.. - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - FN385B-2-..
763424-FN385B-2-..
Power Entry Connectors - Inlets, Outlets, Modules - FN385B-2-.. 763424-FN385B-2-..
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 763424-FN385B-2-.. Series: FN 380 Packaging: Bulk Number of Positions: 3 Current - UL: 2A Voltage - UL: 250VAC Features: Bleed Resistor Connector Type: Receptacle, Male Blades - Module Termination: Solder Eyelet Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CSA, UL, VDE Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse: Yes Panel Cutout Dimensions: Variable Size Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm) Categories: Connectors, Interconnects Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 763424-FN385B-2-..
Series: FN 380
Packaging: Bulk
Number of Positions: 3
Current - UL: 2A
Voltage - UL: 250VAC
Features: Bleed Resistor
Connector Type: Receptacle, Male Blades - Module
Termination: Solder Eyelet
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Approvals: CSA, UL, VDE
Mounting: Panel Mount, Snap-In
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Fuse: Yes
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
Categories: Connectors, Interconnects
Introduction Date: May 02, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Iec Inlet Hp Filter Without Switch, Dual Fuse And Voltage Selector 250Vac, 2A, <5Ua, Snap-In Schaffner - 53K6197 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet Hp Filter Without Switch, Dual Fuse And Voltage Selector 250Vac, 2A, <5Ua, Snap-In Schaffner
53K6197
Iec Inlet Hp Filter Without Switch, Dual Fuse And Voltage Selector 250Vac, 2A, <5Ua, Snap-In Schaffner 53K6197
IEC Inlet HP Filter without Switch, Dual Fuse and Voltage Selector 250VAC, 2A, <5uA, Snap-in

IEC Inlet HP Filter without Switch, Dual Fuse and Voltage Selector 250VAC, 2A, <5uA, Snap-in

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 763424-FN385B-2-.. 53K6197
Product Name Power Entry Connectors - Inlets, Outlets, Modules - FN385B-2-.. Iec Inlet Hp Filter Without Switch, Dual Fuse And Voltage Selector 250Vac, 2A, <5Ua, Snap-In Schaffner
Termination Solder Eyelet
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details