Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN372-6-22

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1171-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1171-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1171-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry, Voltage Selector, Solder Term., Snap-in/Screw Mt., 6 amp - 70027470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, Voltage Selector, Solder Term., Snap-in/Screw Mt., 6 amp
70027470
Module, Power Entry, Voltage Selector, Solder Term., Snap-in/Screw Mt., 6 amp 70027470
Ideal for companies manufacturing for international markets. IEC 950 Compliant Dual 6.3φ × 32 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage Fast-On Terminals Snap-In Mounting –25°C to +85°C Temperature Range 500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available

Ideal for companies manufacturing for international markets.

  • IEC 950 Compliant
  • Dual 6.3Φ × 32 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • DC to 400 Hertz Operating Frequency
  • 190 μA/Phase Maximum Leakage
  • Fast-On Terminals
  • Snap-In Mounting
  • –25°C to +85°C Temperature Range
  • 500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
  • Medical Version Available
Supplier's Site
AC Power Entry Modules - FN372-6-22 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN372-6-22
AC Power Entry Modules FN372-6-22
AC Power Entry Modules FUSED 6A

AC Power Entry Modules FUSED 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1171-ND 70027470 FN372-6-22
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry, Voltage Selector, Solder Term., Snap-in/Screw Mt., 6 amp AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect Solder Cup Solder Cup; Solder Lug
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-295-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details