Schaffner EMC Inc. 150A EMI RFI Filter FN356-150-28

Description
LINE FILTER 150A CHASSIS MOUNT Product overview: FN356-150-28 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 150A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN356-150-28 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 150A CHASSIS MOUNT Product overview: FN356-150-28 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 150A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN356-150-28 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FN356-150-28 is a three-phase EMI filter with neutral conductor, rated for 150 A continuous current at 40°C, designed for general-purpose four-wire filtering applications. It features a -28 connection style with M10 terminals, supports a maximum operating voltage of 3×440/250 VAC, and complies with IEC 60950, UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. The filter has a leakage current of 1.7 mA at 440 VAC/50 Hz, power loss of 45.9 W at 25°C, and weighs 8.1 kg. It meets EN 55011/14/22 standards and offers IP 20 protection via its terminal block design. Operating temperature range is -25°C to +100°C, with a flammability rating of UL 94 V-2 or better. Dimensions are 340 mm × 160 mm × 130 mm (A×B×C).

Datasheet Summary
Powered by GS/AI

FN356-150-28 is a three-phase EMI filter with neutral conductor, rated for 150 A continuous current at 40°C, designed for general-purpose four-wire filtering applications. It features a -28 connection style with M10 terminals, supports a maximum operating voltage of 3×440/250 VAC, and complies with IEC 60950, UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. The filter has a leakage current of 1.7 mA at 440 VAC/50 Hz, power loss of 45.9 W at 25°C, and weighs 8.1 kg. It meets EN 55011/14/22 standards and offers IP 20 protection via its terminal block design. Operating temperature range is -25°C to +100°C, with a flammability rating of UL 94 V-2 or better. Dimensions are 340 mm × 160 mm × 130 mm (A×B×C).

Suppliers

Company
Product
Description
Supplier Links
150A EMI RFI Filter - 838-FN356-150-28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150A EMI RFI Filter
838-FN356-150-28
150A EMI RFI Filter 838-FN356-150-28
LINE FILTER 150A CHASSIS MOUNT Product overview: FN356-150-28 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 150A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN356-150-28 can be used for catalog matching and distributor lookup.

LINE FILTER 150A CHASSIS MOUNT Product overview: FN356-150-28 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 150A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN356-150-28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN356-150-28
Product Name 150A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX265BCPI+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details