Schaffner EMC Inc. 110A EMI RFI Filter FN351H-110-35

Description
LINE FILTER 110A CHASSIS MOUNT Product overview: FN351H-110-35 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN351H-110-35 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 110A CHASSIS MOUNT Product overview: FN351H-110-35 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN351H-110-35 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN351H-110-35 is a three-phase EMC filter designed for industrial motor drives and inverters, with a rated current of 110 A at 40°C and a maximum operating voltage of 3×520 VAC. It features high differential and common-mode attenuation, complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939, and meets flammability standard UL 94 V-2 or better. The filter supports an operating temperature range of -25°C to +100°C, has a leakage current of 4.4 mA at 520 VAC/50 Hz, and dissipates 25 W at 25°C. It is mounted as a chassis filter with an input/output connection style designated by -35 and weighs 5.8 kg.

Datasheet Summary
Powered by GS/AI

The FN351H-110-35 is a three-phase EMC filter designed for industrial motor drives and inverters, with a rated current of 110 A at 40°C and a maximum operating voltage of 3×520 VAC. It features high differential and common-mode attenuation, complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939, and meets flammability standard UL 94 V-2 or better. The filter supports an operating temperature range of -25°C to +100°C, has a leakage current of 4.4 mA at 520 VAC/50 Hz, and dissipates 25 W at 25°C. It is mounted as a chassis filter with an input/output connection style designated by -35 and weighs 5.8 kg.

Suppliers

Company
Product
Description
Supplier Links
110A EMI RFI Filter - 838-FN351H-110-35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110A EMI RFI Filter
838-FN351H-110-35
110A EMI RFI Filter 838-FN351H-110-35
LINE FILTER 110A CHASSIS MOUNT Product overview: FN351H-110-35 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN351H-110-35 can be used for catalog matching and distributor lookup.

LINE FILTER 110A CHASSIS MOUNT Product overview: FN351H-110-35 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN351H-110-35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN351H-110-35
Product Name 110A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43168JC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers