The FN343-3-05 is a single-phase EMI/RFI filter rated for 3 A continuous current at 40°C and 230 VAC, designed for chassis mounting in consumer, industrial, and office equipment. It features a dual-stage design with an integrated earth line choke, Faston connections, and complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. The filter meets UL 94 V-0 flammability requirements, operates from -25°C to +100°C, and has a maximum rated voltage of 250 VAC. Dimensions are 70 mm x 69 mm x 30.3 mm, with a weight of 160 g. Leakage current is 340 μA at 230 VAC/50 Hz. The inductance values are 1.1 mH, 2 mH, and 0.4 mH for L1, L2, and the earth line choke, respectively. Capacitance values are 100 nF (Cx) and 2.2 nF (Cy), with a resistance of 1 MΩ.
LINE FILTER 250VAC 3A CHASSIS Product overview: FN343-3-05 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN343-3-05 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN343-3-05 |
| Product Name | 3A EMI RFI Filter |
| Filter Category | Active Filter |