Schaffner EMC Inc. 600A EMI RFI Filter FN3359-600-99

Description
LINE FILTER 600A CHASSIS MOUNT Product overview: FN3359-600-99 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 600A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3359-600-99 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 600A CHASSIS MOUNT Product overview: FN3359-600-99 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 600A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3359-600-99 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FN3359-600-99 is a three-phase EMI/RFI filter rated for 600 A continuous current at 50°C, designed for high-power applications such as motor drives, inverters, and industrial systems. It features busbar connections and supports operating voltages up to 520/300 VAC, with a typical leakage current of 5.1 mA at 50 Hz and 520 VAC. The filter complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, and meets Class A and optionally Class B EMC compliance. It operates from DC to 60 Hz, withstands a peak impulse voltage of 3270 VDC between phases and 3200 VDC from phase to earth, and functions in temperatures from -25°C to +100°C. It has a weight of 11.0 kg and measures 300 mm × 260 mm × 135 mm (A×B×C). Protective covers are optionally available for lower current variants but not specified for this model.

Datasheet Summary
Powered by GS/AI

FN3359-600-99 is a three-phase EMI/RFI filter rated for 600 A continuous current at 50°C, designed for high-power applications such as motor drives, inverters, and industrial systems. It features busbar connections and supports operating voltages up to 520/300 VAC, with a typical leakage current of 5.1 mA at 50 Hz and 520 VAC. The filter complies with UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards, and meets Class A and optionally Class B EMC compliance. It operates from DC to 60 Hz, withstands a peak impulse voltage of 3270 VDC between phases and 3200 VDC from phase to earth, and functions in temperatures from -25°C to +100°C. It has a weight of 11.0 kg and measures 300 mm × 260 mm × 135 mm (A×B×C). Protective covers are optionally available for lower current variants but not specified for this model.

Suppliers

Company
Product
Description
Supplier Links
600A EMI RFI Filter - 838-FN3359-600-99 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600A EMI RFI Filter
838-FN3359-600-99
600A EMI RFI Filter 838-FN3359-600-99
LINE FILTER 600A CHASSIS MOUNT Product overview: FN3359-600-99 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 600A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3359-600-99 can be used for catalog matching and distributor lookup.

LINE FILTER 600A CHASSIS MOUNT Product overview: FN3359-600-99 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 600A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3359-600-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN3359-600-99
Product Name 600A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7444ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details