Schaffner EMC Inc. 10A EMI RFI Filter FN332-10A-05

Description
LINE FILTER 250VAC 10A CHASSIS Product overview: FN332-10A-05 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN332-10A-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 250VAC 10A CHASSIS Product overview: FN332-10A-05 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN332-10A-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A EMI RFI Filter - 838-FN332-10A-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A EMI RFI Filter
838-FN332-10A-05
10A EMI RFI Filter 838-FN332-10A-05
LINE FILTER 250VAC 10A CHASSIS Product overview: FN332-10A-05 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN332-10A-05 can be used for catalog matching and distributor lookup.

LINE FILTER 250VAC 10A CHASSIS Product overview: FN332-10A-05 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN332-10A-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN332-10A-05
Product Name 10A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX271ENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Continuous Low Pass
Fc 25 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
 - AFS1575.42S4-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.58E6 kHz
View Details
3 suppliers