The FN3270H-400-99 is a 400 A, 3-phase EMI filter designed for industrial motor drive applications, with a maximum continuous operating voltage of 3x 520 VAC (up to 480 VAC +10%). It features IP20 protection, terminal blocks compliant with EN 60204-1, and operates within a temperature range of -25°C to +100°C. The filter meets EN 61800-3/A11 attenuation requirements and is certified to UL 1283, CSA 22.2 No. 8, and IEC/EN 60939 standards. It has a power loss of 19.2 W at 25°C/50 Hz, dimensions of 300 mm width x 200 mm height x 240 mm depth, and weighs 7.2 kg. The input/output connections support solid wire up to 35 mm² and flexible wire up to 25 mm², with a recommended torque of 4.0-4.5 Nm. Protective covers are optionally available.
LINE FILTER 400A CHASSIS MOUNT Product overview: FN3270H-400-99 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 400A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3270H-400-99 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN3270H-400-99 |
| Product Name | 400A EMI RFI Filter |
| Filter Category | Active Filter |