Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
SCHAFFNER EMC INC.
FN3270H-35-33 -- FILTER
Schaffner EMC Inc.
filter
FN3270H-35-33
Description
filter
Utmel Electronic Limited
Done
Description
filter
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
filter
694-FN3270H-35-33
filter
694-FN3270H-35-33
filter
filter
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
RF Filters and Microwave Filters
Product Number
694-FN3270H-35-33
Product Name
filter
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Pass Filter
5o2632131
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
28000 to 34000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF 110
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details
Anatech Electronics, Inc.
1780 MHz Cavity Band Pass Filter
AB1780B912
Specs
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Mini-Circuits
Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω
BBP-21.4+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
2
suppliers