Schaffner EMC Inc. 7A EMI RFI Filter FN3258-7-44

Description
LINE FILTER 7A CHASSIS MOUNT Product overview: FN3258-7-44 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 7A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3258-7-44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 7A CHASSIS MOUNT Product overview: FN3258-7-44 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 7A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3258-7-44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7A EMI RFI Filter - 838-FN3258-7-44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A EMI RFI Filter
838-FN3258-7-44
7A EMI RFI Filter 838-FN3258-7-44
LINE FILTER 7A CHASSIS MOUNT Product overview: FN3258-7-44 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 7A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3258-7-44 can be used for catalog matching and distributor lookup.

LINE FILTER 7A CHASSIS MOUNT Product overview: FN3258-7-44 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 7A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3258-7-44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN3258-7-44
Product Name 7A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6429CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS303.825E - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 303825 kHz
View Details
2 suppliers