Schaffner EMC Inc. Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules FN321-6-05

Description
Win Source Part Number: 1121512-FN321-6-05 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 321 Number of Positions: 3 Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 283-441 Product Status: Obsolete Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1121512-FN321-6-05 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 321 Number of Positions: 3 Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 283-441 Product Status: Obsolete Approval Agency: CSA, SEMKO, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1121512-FN321-6-05 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1121512-FN321-6-05
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1121512-FN321-6-05
Win Source Part Number: 1121512-FN321-6-05 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: FN 321 Number of Positions: 3 Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Tray Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Schaffner EMC Inc. Other Names: 283-441 Product Status: Obsolete Approval Agency: CSA, SEMKO, UL, VDE

Win Source Part Number: 1121512-FN321-6-05
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: FN 321
Number of Positions: 3
Current - UL: 6A
Voltage - UL: 250VAC
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Tray
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 20
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Schaffner EMC Inc.
Other Names: 283-441
Product Status: Obsolete
Approval Agency: CSA, SEMKO, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1121512-FN321-6-05
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products