Schaffner EMC Inc. 20A EMI RFI Filter FN3025HP-20-71

Description
LINE FILTER 20A CHASSIS MOUNT Product overview: FN3025HP-20-71 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3025HP-20-71 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 20A CHASSIS MOUNT Product overview: FN3025HP-20-71 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3025HP-20-71 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN3025HP-20-71 is a three-phase EMI/RFI filter designed for chassis mounting with a rated current of 20 A at 50°C, intended for applications requiring low leakage current and compact filtering. It features a plastic housing with a metal ground plate, captive hinged safety covers, and embedded terminal system for secure connections. The filter supports a maximum continuous operating voltage of 3×520/300 VAC, withstands a 3000 VDC pot-to-earth test for 2 seconds, and operates within a temperature range of -25°C to +100°C. It meets UL 1283, CSA 22.2 No. 8-1986, and IEC/EN 60939 standards, with a leakage current of 0.4 mA at 520 VAC/50 Hz and a power loss of 6.2 W at 25°C. The unit weighs 0.52 kg.

Datasheet Summary
Powered by GS/AI

The FN3025HP-20-71 is a three-phase EMI/RFI filter designed for chassis mounting with a rated current of 20 A at 50°C, intended for applications requiring low leakage current and compact filtering. It features a plastic housing with a metal ground plate, captive hinged safety covers, and embedded terminal system for secure connections. The filter supports a maximum continuous operating voltage of 3×520/300 VAC, withstands a 3000 VDC pot-to-earth test for 2 seconds, and operates within a temperature range of -25°C to +100°C. It meets UL 1283, CSA 22.2 No. 8-1986, and IEC/EN 60939 standards, with a leakage current of 0.4 mA at 520 VAC/50 Hz and a power loss of 6.2 W at 25°C. The unit weighs 0.52 kg.

Suppliers

Company
Product
Description
Supplier Links
20A EMI RFI Filter - 838-FN3025HP-20-71 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A EMI RFI Filter
838-FN3025HP-20-71
20A EMI RFI Filter 838-FN3025HP-20-71
LINE FILTER 20A CHASSIS MOUNT Product overview: FN3025HP-20-71 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3025HP-20-71 can be used for catalog matching and distributor lookup.

LINE FILTER 20A CHASSIS MOUNT Product overview: FN3025HP-20-71 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN3025HP-20-71 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN3025HP-20-71
Product Name 20A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX292EWE-G90095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 25 kHz
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers