Schaffner EMC Inc. Electronic Connector FN286-4-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN286-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN286-4-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN286-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN286-4-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-FN286-4-06
Electronic Connector 301-FN286-4-06
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN286-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN286-4-06 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN286-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN286-4-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Module; Connector Type Schaffner - 93K7563 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
93K7563
Power Entry Module; Connector Type Schaffner 93K7563
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 301-FN286-4-06 93K7563
Product Name Electronic Connector Power Entry Module; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data