Schaffner EMC Inc. Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) FN286-2-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334391-FN286-2-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 61.50mm Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-921,817-1929,800 352,FN286-2-06-ND Base Product Number: FN286 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 2A
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334391-FN286-2-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 61.50mm Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-921,817-1929,800 352,FN286-2-06-ND Base Product Number: FN286 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334391-FN286-2-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334391-FN286-2-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334391-FN286-2-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334391-FN286-2-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Snap-In Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 61.50mm Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-921,817-1929,800 352,FN286-2-06-ND Base Product Number: FN286 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 2A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334391-FN286-2-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Tray
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 40
Mounting: Panel Mount, Snap-In
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 29.00mm x 61.50mm
Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 284-921,817-1929,800352,FN286-2-06-ND
Base Product Number: FN286
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 2A

Buy Now Datasheet
Power Entry Modules (PEM) - FN286-2-06 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
FN286-2-06
Power Entry Modules (PEM) FN286-2-06
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1334391-FN286-2-06 FN286-2-06
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Modules (PEM)
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details