Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN286-1-06

Description
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes
Description
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 92F5349 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
92F5349
Power Entry Module; Connector Type Schaffner 92F5349
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F5349
Product Name Power Entry Module; Connector Type Schaffner
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products