Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN284B-2-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a compact filtered power entry module designed for general-purpose applications, compliant with IEC/EN 60601-1 standards. It supports rated currents up to 10 A and features a single or dual-fuse holder for fuses measuring vò5 x 20 mm. The module includes a 2-pole rocker switch and offers optional configurations such as an earth line choke and medical versions. This power entry module operates at a maximum continuous voltage of 250 VAC and is suitable for a wide range of applications, including portable electrical equipment, consumer goods, office equipment, and medical devices. It has a high potential test voltage rating of 2000 VAC for standard types and 2500 VAC for medical types, ensuring robust electrical performance. The module is rated for an operating frequency of DC to 400 Hz and has a temperature range of -25°C to +85°C. The product is designed for rear/front or snap-in mounting and has an IP 40 protection category. It boasts a mechanical life of 50,000 cycles for the rocker switch and an MTBF of 1,500,000 hours at 40°C. Custom-specific versions are available upon request, making it adaptable for various engineering needs.

Datasheet Summary
Powered by GS/AI

The product is a compact filtered power entry module designed for general-purpose applications, compliant with IEC/EN 60601-1 standards. It supports rated currents up to 10 A and features a single or dual-fuse holder for fuses measuring vò5 x 20 mm. The module includes a 2-pole rocker switch and offers optional configurations such as an earth line choke and medical versions. This power entry module operates at a maximum continuous voltage of 250 VAC and is suitable for a wide range of applications, including portable electrical equipment, consumer goods, office equipment, and medical devices. It has a high potential test voltage rating of 2000 VAC for standard types and 2500 VAC for medical types, ensuring robust electrical performance. The module is rated for an operating frequency of DC to 400 Hz and has a temperature range of -25°C to +85°C. The product is designed for rear/front or snap-in mounting and has an IP 40 protection category. It boasts a mechanical life of 50,000 cycles for the rocker switch and an MTBF of 1,500,000 hours at 40°C. Custom-specific versions are available upon request, making it adaptable for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1108-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1108-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1108-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - FN284B-2-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN284B-2-06
AC Power Entry Modules FN284B-2-06
AC Power Entry Modules MOD PWR INLET COMPCT FILTER 2A

AC Power Entry Modules MOD PWR INLET COMPCT FILTER 2A

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-1108-ND FN284B-2-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2007A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details