The FN284-2-06 is a compact filtered power entry module designed for general-purpose applications, compliant with IEC/EN 60601-1 standards. It supports rated currents up to 10 A and features a single or dual-fuse holder for fuses measuring vò5 x 20 mm. The module includes a 2-pole rocker switch and offers optional configurations such as an earth line choke and medical versions. This product operates at a maximum continuous voltage of 250 VAC and is suitable for frequencies from DC to 400 Hz. It has a high potential test voltage rating of 2000 VAC for standard types and 2500 VAC for medical types. The FN284-2-06 is rated for an IP 40 protection category and can function within a temperature range of -25°C to +85°C. Typical applications include portable electrical and electronic equipment, consumer goods, office equipment, and medical devices. The module is designed for rear/front or snap-in mounting, making it versatile for various installation needs. With a mechanical life of 50,000 cycles for the rocker switch, it is built for durability in demanding environments.
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN284-2-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN284-2-06 can be used for catalog matching and distributor lookup.
Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 846922-FN284-2-06
Series: FN 280
Features: Power Entry Connector
Package: Tray
Family Name: FN284
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 800336, 284-905, FN 284 - 2 -06, FN284206, 817-1104
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-FN284-2-06 | 846922-FN284-2-06 | 92F5346 |
| Product Name | Electronic Connector | Power Entry Connectors - Inlets, Outlets, Modules - FN284-2-06 | Power Entry Module; Connector Type Schaffner |
| Termination | Quick Connect - 0.250" (6.3mm) |