Schaffner EMC Inc. Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) FN284-1-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334220-FN284-1-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 60.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-904,800335,FN284 106,817-1103,FN 284 - 1 -06 Base Product Number: FN284 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 1A
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334220-FN284-1-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 60.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-904,800335,FN284 106,817-1103,FN 284 - 1 -06 Base Product Number: FN284 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334220-FN284-1-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334220-FN284-1-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334220-FN284-1-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334220-FN284-1-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 40 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 60.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 284-904,800335,FN284 106,817-1103,FN 284 - 1 -06 Base Product Number: FN284 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 1A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334220-FN284-1-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Tray
Number of Positions: 3
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 40
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 29.00mm x 60.00mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 284-904,800335,FN284106,817-1103,FN 284 - 1 -06
Base Product Number: FN284
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334220-FN284-1-06
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details