Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN283-1-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1098-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1098-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1098-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module, Compact, 1A, Fast-on/Solder Lug Connections - 70027211 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Compact, 1A, Fast-on/Solder Lug Connections
70027211
Power Entry Module, Compact, 1A, Fast-on/Solder Lug Connections 70027211
For general-purpose applications. IEC 950 Compliant Uses φ5 × 20 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz 50 to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage Fast-On Terminals –25°C to +85°C Temperature Range 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available

For general-purpose applications.

  • IEC 950 Compliant
  • Uses Φ5 × 20 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • 50 to 400 Hertz Operating Frequency
  • 190 μA/Phase Maximum Leakage
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 1,500,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
  • Medical Version Available
Supplier's Site
AC Power Entry Modules - FN283-1-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN283-1-06
AC Power Entry Modules FN283-1-06
AC Power Entry Modules 1A 250VAC 50/60Hz Fast-On

AC Power Entry Modules 1A 250VAC 50/60Hz Fast-On

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1098-ND 70027211 FN283-1-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module, Compact, 1A, Fast-on/Solder Lug Connections AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Solder Cup Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.3536.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details