The Win Source Electronics part number 1334384-FN261-6-06 is a power entry module designed for AC power applications. It features a rated current of 6 A and is compliant with various safety standards including IEC/EN 60601-1, making it suitable for medical equipment. The module includes a fuse holder that accommodates one fuse, enhancing its safety and reliability. It operates at a maximum continuous voltage of 250 VAC and is rated for use in environments with temperatures ranging from -25°C to +85°C. The ingress protection rating is IP 40, indicating resistance to solid objects greater than 1 mm. This module is designed for panel mounting and has a rectangular cutout dimension of 29.00 mm x 33.00 mm. It is also RoHS3 compliant and has a flammability rating of UL 94 V-2. The product is suitable for various applications including portable electrical equipment, small machines, and test equipment.
Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334384-FN261-6-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Tray
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 60
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 290-559,FN 261 - 6 -06,800503,817-1090,
Base Product Number: FN261
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 4A
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN261-6-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN261-6-06 can be used for catalog matching and distributor lookup.
PWR ENT MOD RCPT IEC320-C14 PNL
INLET, PLUG, IEC C14, 6A, PANEL; Product Range:FN9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334384-FN261-6-06 | 301-FN261-6-06 | FN261-6-06 | 11B2986 |
| Product Name | Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) | Electronic Connector | Power Entry Modules (PEM) | Inlet, Plug, Iec C14, 6A, Panel; Product Range Schaffner |
| Termination | Quick Connect - 0.250" (6.3mm) | Quick Connect - 0.250" (6.3mm) | Quick Connect - 0.250" (6.3mm) | Quick Connect |