Schaffner EMC Inc. Electronic Connector FN261-4-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN261-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN261-4-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN261-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN261-4-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
301-FN261-4-06
Electronic Connector 301-FN261-4-06
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN261-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN261-4-06 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN261-4-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN261-4-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334468-FN261-4-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334468-FN261-4-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334468-FN261-4-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334468-FN261-4-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Tray Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 60 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 290-558,817-1089,800 502,FN 261 - 4 -06,FN261406 Base Product Number: FN261 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 4A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334468-FN261-4-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Tray
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 60
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 290-558,817-1089,800502,FN 261 - 4 -06,FN261406
Base Product Number: FN261
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 4A

Buy Now Datasheet
Iec Inlet, 4.6A, 250Vac, Quick Connect; Product Range Schaffner - 88F3887 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 4.6A, 250Vac, Quick Connect; Product Range Schaffner
88F3887
Iec Inlet, 4.6A, 250Vac, Quick Connect; Product Range Schaffner 88F3887
IEC INLET, 4.6A, 250VAC, QUICK CONNECT; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

IEC INLET, 4.6A, 250VAC, QUICK CONNECT; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-FN261-4-06 1334468-FN261-4-06 88F3887
Product Name Electronic Connector Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Iec Inlet, 4.6A, 250Vac, Quick Connect; Product Range Schaffner
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm) Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details