The FN258P-30-33 is a three-phase EMI filter rated for 30 A at 480 VAC, designed for industrial power drive systems and applications requiring low leakage current. It features a slim book-style housing for space-saving installation alongside inverters and motor drives. The filter complies with UL 1283 and CSA 22.2 No. 8, and is rated for operating temperatures from -25°C to +100°C. It supports a maximum continuous operating voltage of 3x 480/277 VAC and provides extended high potential test voltage ratings of 2100 VDC between phases and 2650 VDC between phase and earth. The unit is certified for flammability up to UL 94 V-2. The 30 A model uses solid safety connector blocks for output connections.
LINE FILTER 30A CHASSIS MOUNT Product overview: FN258P-30-33 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 30A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN258P-30-33 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN258P-30-33 |
| Product Name | 30A EMI RFI Filter |
| Filter Category | Active Filter |