The FN2410H-60-34 is a single-phase EMI/RFI filter rated for 60 A continuous current at 50°C and 2x 520 VAC. Designed for DIN-rail mounting on TS 35 rails, it features industrial-grade terminal blocks and complies with UL 1283, CSA 22.2 No. 8 1986, and IEC/EN 60939. It operates from -25°C to +100°C, meets UL 94 V-2 flammability rating, and has a leakage current of 2.60 mA at 250 VAC/50 Hz. Dimensions are 165 mm × 115 mm × 100 mm, with M8 terminal screws requiring 8.0-9.0 Nm torque. Input/output terminals support solid wire up to 35 mm² or flexible wire up to 25 mm².
LINE FILTER 520V/300VAC 60A CHAS Product overview: FN2410H-60-34 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 60A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 520V, 60A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2410H-60-34 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-FN2410H-60-34 |
| Product Name | 520V 60A EMI RFI Filter |
| Filter Category | Active Filter |