Win Source Part Number: 1225340-FN2360X-6-06
Category: Filters>Power Line Filter Modules
Series: FN 2360
Termination Style: Quick Connect
Package: Tray
Applications: General Purpose
Inductance: 1.7mH
Standard Package: 5
Configuration: Two Stage
Filter Type: Single Phase
Current: 6 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): 801166; FN 2360X-6-06;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Schaffner EMC Inc.
Other Names: 801166,295-948
Product Status: Obsolete
Approval Agency: CSA, SEMKO
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225340-FN2360X-6-06 |
| Product Name | Filters - Power Line Filter Modules |