Schaffner EMC Inc. 110V 8A EMI RFI Filter FN2090B-8-06

Description
LINE FILTER 110V/250VAC 8A CHAS Product overview: FN2090B-8-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 8A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 8A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2090B-8-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 110V/250VAC 8A CHAS Product overview: FN2090B-8-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 8A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 8A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2090B-8-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2090B-8-06 is a two-stage EMI filter designed for conductive noise suppression in single-phase AC and DC applications, rated for 8 A continuous current at 40°C and 250 VAC or 250 VDC. It features zero leakage current to earth, complying with IEC 60601-1 for medical equipment (B type), and includes terminal options for chassis mounting. The filter operates from DC to 400 Hz, meets UL 1283 and CSA 22.2 No. 8, and complies with IEC/EN 60939. It measures 330 g and is rated for operation from -25°C to +100°C at altitudes up to 2000 m. The device is certified for overvoltage category II and pollution degree 2 under IEC 60664-1.

Datasheet Summary
Powered by GS/AI

The FN2090B-8-06 is a two-stage EMI filter designed for conductive noise suppression in single-phase AC and DC applications, rated for 8 A continuous current at 40°C and 250 VAC or 250 VDC. It features zero leakage current to earth, complying with IEC 60601-1 for medical equipment (B type), and includes terminal options for chassis mounting. The filter operates from DC to 400 Hz, meets UL 1283 and CSA 22.2 No. 8, and complies with IEC/EN 60939. It measures 330 g and is rated for operation from -25°C to +100°C at altitudes up to 2000 m. The device is certified for overvoltage category II and pollution degree 2 under IEC 60664-1.

Suppliers

Company
Product
Description
Supplier Links
110V 8A EMI RFI Filter - 838-FN2090B-8-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 8A EMI RFI Filter
838-FN2090B-8-06
110V 8A EMI RFI Filter 838-FN2090B-8-06
LINE FILTER 110V/250VAC 8A CHAS Product overview: FN2090B-8-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 8A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 8A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2090B-8-06 can be used for catalog matching and distributor lookup.

LINE FILTER 110V/250VAC 8A CHAS Product overview: FN2090B-8-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 8A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 8A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2090B-8-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2090B-8-06
Product Name 110V 8A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEMI4CSP/RW135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers