Schaffner EMC Inc. 110V 6A EMI RFI Filter FN2080B-6-06

Description
LINE FILTER 110V/250VAC 6A CHAS Product overview: FN2080B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2080B-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 110V/250VAC 6A CHAS Product overview: FN2080B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2080B-6-06 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN2080B-6-06 is a two-stage, single-phase EMI filter rated for 6 A continuous current at 40°C and 250 VAC, designed for chassis mounting in applications requiring low leakage current and compliance with medical safety standards. It features no capacitors to earth, meeting 1MOP for medical equipment per IEC 60601-1. The filter provides high differential and common-mode attenuation, operates from DC to 400 Hz, and is certified to UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. It has a maximum operating voltage of 250 VAC or 250 VDC, a high-potential test voltage of 2500 VAC for 2 seconds between line and earth, and an operating temperature range of -25°C to +100°C. The filter has fast-on terminals and weighs 470 g.

Datasheet Summary
Powered by GS/AI

The FN2080B-6-06 is a two-stage, single-phase EMI filter rated for 6 A continuous current at 40°C and 250 VAC, designed for chassis mounting in applications requiring low leakage current and compliance with medical safety standards. It features no capacitors to earth, meeting 1MOP for medical equipment per IEC 60601-1. The filter provides high differential and common-mode attenuation, operates from DC to 400 Hz, and is certified to UL 1283, CSA 22.2 No. 8, and IEC/EN 60939. It has a maximum operating voltage of 250 VAC or 250 VDC, a high-potential test voltage of 2500 VAC for 2 seconds between line and earth, and an operating temperature range of -25°C to +100°C. The filter has fast-on terminals and weighs 470 g.

Suppliers

Company
Product
Description
Supplier Links
110V 6A EMI RFI Filter - 838-FN2080B-6-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 6A EMI RFI Filter
838-FN2080B-6-06
110V 6A EMI RFI Filter 838-FN2080B-6-06
LINE FILTER 110V/250VAC 6A CHAS Product overview: FN2080B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2080B-6-06 can be used for catalog matching and distributor lookup.

LINE FILTER 110V/250VAC 6A CHAS Product overview: FN2080B-6-06 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 110V, 6A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FN2080B-6-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-FN2080B-6-06
Product Name 110V 6A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7444ETA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1061SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers